EN
  • EN
  • DE

INA301A3IDGKR

Part No INA301A3IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR SENSING AMP 8VSSOP / Current-Shunt Monitor  Overcurrent Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813439-INA301A3IDGKR
Ultra Librarian 3D Model Ultra Librarian INA301A3IDGKR CAD Model

Description

The INA301A3IDGKR is a sophisticated, high-precision current-sensing amplifier with an integrated comparator from Texas Instruments. Designed to provide accurate current measurement and overcurrent protection in a variety of applications, this device is a vital component for power management and safety systems.

Key Features

  • Integrated Current Shunt Monitor: The INA301A3IDGKR features an integrated voltage output that makes it easy to monitor shunt resistor voltage drops, translating them into a measurable output voltage.
  • Comparator Function: With an onboard comparator, the device can provide immediate feedback if the current through the shunt resistor exceeds a preset threshold, making it ideal for overcurrent protection.
  • High Accuracy: The device boasts high accuracy with a gain error of only ±1% and a maximum offset voltage of 10 µV, ensuring precise current measurement.
  • Adjustable Threshold: The threshold voltage for the comparator can be set externally, allowing for flexibility in different application requirements.
  • Wide Supply Range: Operating from a supply voltage between 2.7V to 5.5V, the INA301A3IDGKR is versatile for use in both low and standard voltage systems.
  • Low Power Consumption: Its low quiescent current makes it suitable for battery-powered and energy-efficient applications.

Applications

The INA301A3IDGKR is ideal for a wide range of applications, including but not limited to:

  • Power management in servers and telecom equipment
  • Overcurrent protection circuits
  • Battery chargers and management systems
  • Industrial automation and motor control
  • Portable and consumer electronics

Package and Quality

This device is offered in an MSOP-8 (DGK) package, which is compact and suitable for space-constrained applications. As with all Texas Instruments products, the INA301A3IDGKR is manufactured to high-quality standards, ensuring reliability and performance in critical systems.

For designers looking for a reliable and precise current-sensing solution with added protection features, the INA301A3IDGKR from Texas Instruments presents an excellent choice that combines performance with practicality.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7705 $52.6395
44+ $2.2733 $100.0252
69+ $2.2022 $151.9518
94+ $2.1312 $200.3328
122+ $2.0602 $251.3444
163+ $1.8470 $301.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess