EN
  • EN
  • DE

INA302A3QPWRQ1

Part No INA302A3QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description LINEAR OPERATIONAL (OP) AMP / Current Sense Regulator High/Low-Side 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Sense
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA302
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53535-1,296-53535-6,296-53535-2
Standard Package 2,000
Win Source Part Number 1319511-INA302A3QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA302A3QPWRQ1 CAD Model

Description

The INA302A3QPWRQ1 is a state-of-the-art current shunt and voltage monitor with a digital output from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This high-accuracy device is a part of TI's extensive portfolio of integrated circuits designed for precision measurements and system protection.

Key Features

  • Integrated Shunt Resistor: The device features a built-in precision shunt resistor which simplifies the design process and ensures high accuracy in current sensing applications.
  • Wide Supply Range: It operates over a wide supply voltage range, making it versatile for various systems.
  • High Accuracy: The INA302A3QPWRQ1 boasts a high level of accuracy, which is critical for systems where precise current measurement is necessary.
  • Overcurrent Protection: The device includes an overcurrent protection feature that helps prevent damage to the system by detecting and responding to overcurrent conditions promptly.
  • Adjustable Threshold: Users can set the overcurrent threshold according to their specific application requirements, offering a customizable protection scheme.
  • Output Flag: An output flag is provided, which indicates overcurrent events, allowing for easy system integration and monitoring.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for use in automotive applications.

Applications

The INA302A3QPWRQ1 is ideal for a wide range of applications, including but not limited to:

  • Automotive battery management systems
  • Motor control units
  • Power management modules
  • Overcurrent protection circuits
  • Industrial automation systems

Package and Availability

This device is offered in a compact, surface-mount package, ensuring ease of integration into various design layouts. Its availability in tape and reel packaging facilitates efficient assembly processes, especially for high-volume production.

The INA302A3QPWRQ1 from Texas Instruments represents a blend of precision, reliability, and functionality, making it a top choice for designers who require an accurate and robust current sensing solution.

You May Also Be Interested in

Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7126 $51.9764
33+ $3.0463 $100.5279
51+ $2.9511 $150.5061
71+ $2.8559 $202.7689
91+ $2.7607 $251.2237
122+ $2.4751 $301.9622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess