EN
  • EN
  • DE

INA327EA/250

Part No INA327EA/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Rail-to-Rail I/O INSTRUMENTATION AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
-3db Bandwidth 1kHz
Current - Input Bias 200pA
Voltage - Input Offset 20μV
Operating Supply Current 2.4mA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1185844-INA327EA/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA327
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA327EA/250 CAD Model

Description

Product Overview: INA327EA/250 Precision Amplifier

The INA327EA/250 is a high-precision instrumentation amplifier from Texas Instruments, renowned for its exceptional accuracy and low noise performance. This precision amplifier is an ideal choice for applications that demand high accuracy amplification of small signals in the presence of high common-mode voltages. The device is well-suited for medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Precision: The INA327EA/250 boasts excellent precision with a low offset voltage and drift, ensuring stable and accurate signal amplification over time and temperature variations.
  • Low Noise: With its low noise density, the INA327EA/250 provides a clean amplification of signals, making it ideal for sensitive applications such as medical diagnostics and high-resolution data acquisition.
  • Wide Supply Range: It operates across a wide supply range, accommodating various application requirements and simplifying power supply design.
  • High Common-Mode Rejection Ratio (CMRR): The device features a high CMRR, which is critical for applications where common-mode noise is present, ensuring that only the differential signal of interest is amplified.

Applications

The INA327EA/250 is versatile and can be used in a variety of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls, including sensor signal conditioning
  • Precision data acquisition systems requiring high accuracy
  • Automated test equipment

Technical Specifications

Some of the key technical specifications of the INA327EA/250 include:

  • Supply Voltage Range: Specified for both single (+4.5V to +36V) and dual supplies (±2.25V to ±18V)
  • Offset Voltage: Low offset voltage for precision applications
  • Temperature Range: Operating temperature range suitable for industrial environments
  • Packaging: Provided in a convenient surface-mount package for easy integration into a variety of circuit designs

The INA327EA/250 from Texas Instruments represents a blend of performance, reliability, and versatility, making it a top choice for professionals seeking a high-quality precision amplifier for their demanding applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess