EN
  • EN
  • DE
  • IT

INA330AIDGSR

Part No INA330AIDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description THERMISTOR SIGNAL AMPLIFIER FOR TEMPERATURE CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
-3db Bandwidth 1kHz
Current - Input Bias 200pA
Voltage - Input Offset 60μV
Operating Supply Current 2.6mA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1185845-INA330AIDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA330
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian INA330AIDGSR CAD Model

Description

Product Overview: INA330AIDGSR from Texas Instruments

The INA330AIDGSR is a precision, low-power, zero-drift instrumentation amplifier from Texas Instruments (TI), designed to offer a perfect balance of performance and versatility. This component is part of the INA330 family and comes in a VSSOP-10 package, making it suitable for space-constrained applications.

With its zero-drift architecture, the INA330AIDGSR provides a high level of accuracy and stability, which is maintained over time and temperature. This makes it an ideal choice for applications that require precise signal amplification, such as medical instrumentation, industrial process controls, and precision data acquisition systems.

The INA330AIDGSR operates over a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in both 3.3V and 5V systems. Its quiescent current is remarkably low, which is beneficial for battery-powered devices, ensuring minimal power consumption and extended operational life.

This instrumentation amplifier boasts a high common-mode rejection ratio (CMRR) of 100 dB (min) and a high open-loop gain, ensuring that the output signal is free from common-mode noise and other interference. The gain of the INA330AIDGSR can be easily adjusted with a single external resistor, providing flexibility and ease of use for various application requirements.

Additional features of the INA330AIDGSR include a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications. The device also incorporates EMI filtering inputs, which reduce the effects of electromagnetic interference, ensuring cleaner and more reliable signal amplification.

TI's commitment to quality and reliability is evident in the INA330AIDGSR, which is specified for operation from -40°C to +125°C, accommodating a wide range of environmental conditions. Whether it's for a critical medical device or a robust industrial system, the INA330AIDGSR from Texas Instruments is engineered to deliver precision performance you can trust.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9173 $55.4211
16+ $6.4963 $103.9408
24+ $6.2933 $151.0392
33+ $6.0903 $200.9799
43+ $5.8873 $253.1539
57+ $5.2782 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess