EN
  • EN
  • DE
  • IT

TLV9161IDCKR

Part No TLV9161IDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE 10-MHZ, 16-V RAIL-TO-RAIL / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series TLV916x
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 33V/µs
Gain Bandwidth Product 11 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 210 µV
Current - Supply 2.48mA
Current - Output / Channel 73 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,000 pcs
Win Source Part Number 1383643-TLV9161IDCKR
Ultra Librarian 3D Model Ultra Librarian TLV9161IDCKR CAD Model

Description

Product Overview: TLV9161IDCKR

The TLV9161IDCKR is a high-precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is designed to offer a balance of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Single Supply Operation: The TLV9161IDCKR operates from a single supply voltage ranging from 1.8V to 5.5V, which allows for seamless integration into battery-powered and portable devices.
  • Low Offset Voltage: With a low input offset voltage of 150 µV (typical), this op-amp provides precise measurements and stable performance, critical for precision amplification tasks.
  • Low Power Consumption: The device features a low quiescent current of 335 µA (typical), making it suitable for energy-sensitive applications without sacrificing performance.
  • Rail-to-Rail Output: It includes a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages.
  • Robust ESD Protection: The TLV9161IDCKR is equipped with robust Electrostatic Discharge (ESD) protection, ensuring the device's reliability and longevity in harsh electrical environments.

Applications

The versatility of the TLV9161IDCKR allows it to be used across various applications, including:

  • Test and measurement equipment
  • Sensor signal conditioning
  • Battery-powered devices
  • Data acquisition systems
  • Medical instrumentation
  • Consumer electronics

Packaging and Quality

The TLV9161IDCKR comes in a compact SC-70 (SOT-323) package, which is highly suited for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this op-amp is no exception, adhering to stringent quality control standards to ensure performance and reliability.

Whether you are designing a precision sensor interface, a portable medical device, or a power-conscious consumer electronic, the TLV9161IDCKR operational amplifier from Texas Instruments is engineered to meet the demands of your application with excellence.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3683 $57.2611
41+ $2.7638 $113.3158
63+ $2.6774 $168.6762
87+ $2.5910 $225.4170
112+ $2.5047 $280.5264
150+ $2.2456 $336.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,110 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess