EN
  • EN
  • DE

INA381A1IDSGT

Part No INA381A1IDSGT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CURRENT SENSE AMPLIFIER WITH INT  /  Current Sense Regulator High/Low-Side 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number INA381
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49077-6,296-49077-2,296-49077-1
Standard Package 250
Win Source Part Number 1175187-INA381A1IDSGT
Ultra Librarian 3D Model Ultra Librarian INA381A1IDSGT CAD Model

Description

INA381A1IDSGT - Texas Instruments

The INA381A1IDSGT is a sophisticated, high-precision current-sense amplifier with an integrated comparator from Texas Instruments, designed for a wide range of applications requiring accurate current monitoring. This device is part of TI's industry-leading portfolio of current-sense amplifiers that offer a variety of features to meet different system requirements.

Featuring a bidirectional, high-side current-sense amplifier, the INA381A1IDSGT provides a voltage output that is proportional to the current passing through a shunt resistor. This allows for precise current measurement in both charging and discharging states of a battery, for instance. The integrated comparator with a latched output enables the INA381A1IDSGT to offer over-current protection by comparing the sensed voltage to a user-set threshold, triggering an alert for system protection.

This device is highly accurate, with a maximum offset voltage of 35 µV and a gain error of only 0.5%, ensuring reliable performance in critical applications. The INA381A1IDSGT operates over a wide common-mode voltage range from 2.7V to 5.5V, which makes it suitable for a variety of supply rails. Additionally, the wide input common-mode range of 0V to 26V is compatible with systems that have significant voltage swings, such as automotive and industrial applications.

The INA381A1IDSGT is available in a compact, 10-pin WSON package, making it ideal for space-constrained applications. Moreover, it has a specified temperature range from -40°C to 125°C, ensuring reliable operation in extreme environments. With its precision, integration, and robustness, the INA381A1IDSGT from Texas Instruments is an excellent choice for power management, overcurrent protection, and battery monitoring in applications such as power supplies, motor controls, and consumer electronics.

For more information about the INA381A1IDSGT, including datasheets, application notes, and support tools, visit the Texas Instruments website or contact your local TI sales office.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3388 $50.8200
360+ $0.2780 $100.0800
560+ $0.2694 $150.8640
770+ $0.2607 $200.7390
995+ $0.2520 $250.7400
1,330+ $0.2259 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess