EN
  • EN
  • DE

INA592IDGKT

Part No INA592IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8VSSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 18V/µs
-3db Bandwidth 2 MHz
Voltage - Input Offset 28 µV
Current - Supply 1.1mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA592
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA592IDGKTTR,296-INA592IDGKTCT,296-INA592IDGKTDKR
Standard Package 250
Win Source Part Number 1319528-INA592IDGKT
Ultra Librarian 3D Model Ultra Librarian INA592IDGKT CAD Model

Description

Overview of Texas Instruments INA592IDGKT

The INA592IDGKT is a precision, low-power, voltage-output, current-sensing amplifier from Texas Instruments. This device is designed to monitor both shunt voltage drops and bus voltages, providing an essential component for power management solutions in a wide range of applications. Its compact design and high accuracy make it suitable for battery chargers, power supplies, and energy monitoring systems, among others.

Key Features

  • High Accuracy: The INA592IDGKT offers excellent accuracy with a low offset voltage, ensuring precise current measurement for efficient system control.
  • Wide Common-Mode Range: This current-sense amplifier is capable of operating over a wide common-mode voltage range, making it versatile for various circuit configurations.
  • Low Power Consumption: Designed for energy-sensitive applications, the INA592IDGKT consumes minimal power, contributing to the overall efficiency of the end system.
  • Single Supply Operation: It can operate from a single power supply, simplifying the design and reducing the components required for power management.
  • Small Package: The device comes in a compact VSSOP-8 package, which is ideal for space-constrained applications.

Applications

The INA592IDGKT is well-suited for a variety of applications, including:

  • Portable Devices
  • Power Management Systems
  • Battery Chargers
  • Energy Monitoring
  • Automotive Systems
  • Telecommunications Equipment

Technical Specifications

With a wide input common-mode voltage range, the INA592IDGKT ensures compatibility with a multitude of industrial and commercial systems. It has a low input offset voltage that allows for accurate sensing without significant error introduction. The device's extended temperature range ensures reliable performance under varying environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the INA592IDGKT is manufactured to high standards, ensuring both quality and reliability for critical applications. Customers can trust in the consistent performance and durability of this current-sense amplifier.

For more detailed information, including datasheets, technical documents, and support, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9624 $50.3608
42+ $2.4307 $102.0894
64+ $2.3547 $150.7008
88+ $2.2788 $200.5344
114+ $2.2028 $251.1192
152+ $1.9749 $300.1848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess