Product Overview: Texas Instruments INA210CIDCKR
The INA210CIDCKR is a precision current-sense amplifier manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the INA210 family, which is known for its high accuracy and low power consumption. It is designed to monitor shunt resistors across a wide range of applications, providing an analog voltage output proportional to the current passing through the resistor.
Key Features
- High Accuracy: The INA210CIDCKR boasts a high level of precision, making it suitable for critical applications where precise current measurement is essential.
- Low Quiescent Current: With a low quiescent current, this device is an excellent choice for power-sensitive applications, ensuring minimal power consumption when in operation.
- Wide Common-Mode Range: It operates over a common-mode voltage range of -0.3V to +26V, accommodating a variety of systems without compromising performance.
- Gain Options: The INA210 series offers multiple gain options. The INA210CIDCKR variant provides a specific gain configuration suitable for a range of detection tasks.
- SC70 Packaging: Encased in a compact SC70 package, the INA210CIDCKR is ideal for space-constrained applications where board real estate is at a premium.
Applications
The INA210CIDCKR is versatile and can be used in a myriad of applications, including:
- Battery management systems
- Power management modules
- Portable electronic devices
- Overcurrent protection circuits
- Automotive systems
Technical Specifications
Some of the technical specifications that define the INA210CIDCKR include:
- Supply Voltage Range: 2.7V to 26V
- Output Voltage Range: 100mV to (VS - 100mV)
- Gain Error: ±0.5% (max)
- Operating Temperature Range: -40°C to +125°C
- RoHS Compliant
For engineers and designers looking for a reliable current-sense solution, the INA210CIDCKR from Texas Instruments stands out with its precision, efficiency, and versatility. It is a solid choice for those who require consistent performance in a compact form factor.