EN
  • EN
  • DE

INA826SIDRCR

Part No INA826SIDRCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 10VSON / Precision, 200-uA Supply Current, 3-V to 36-V Supply Instrumentation Amplifier With Rail-to-Rail Output and Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/μs
-3db Bandwidth 1MHz
Current - Input Bias 35nA
Voltage - Input Offset 40μV
Current - Supply 200μA
Current - Output / Channel 16mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805911-INA826SIDRCR
Ultra Librarian 3D Model Ultra Librarian INA826SIDRCR CAD Model

Description

Product Overview: INA826SIDRCR from Texas Instruments

The INA826SIDRCR is a high-precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is tailored to meet the needs of applications requiring accurate signal amplification with high common-mode rejection. The INA826SIDRCR is suitable for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Accuracy: The INA826SIDRCR boasts a low offset voltage and low offset drift, ensuring high-accuracy measurements over time and temperature variations.
  • Adjustable Gain: Users can set the gain from 1 V/V to 1000 V/V with a single external resistor, providing flexibility and simplicity in gain configuration.
  • Wide Supply Range: This device operates on a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V, accommodating various power supply requirements and making it versatile for both single and dual supply operations.
  • Low Quiescent Current: The INA826SIDRCR is optimized for energy efficiency, featuring a low quiescent current that makes it ideal for battery-powered applications.
  • Excellent Common-Mode Rejection Ratio (CMRR): With a high CMRR, this amplifier minimizes the influence of unwanted signals, enhancing the precision of the measurement.

Applications

  • Medical Devices (e.g., ECG, blood pressure monitors)
  • Industrial Monitoring Systems
  • Test and Measurement Equipment
  • Strain Gauges and Pressure Sensors
  • Thermocouple Amplifiers

The INA826SIDRCR comes in a small SOT-23 package, making it suitable for space-constrained applications. Its robust design includes over-temperature and electromagnetic interference (EMI) protection features, ensuring reliable performance in harsh environments. With its combination of precision, flexibility, and durability, the INA826SIDRCR from Texas Instruments is an excellent choice for professionals seeking a high-quality instrumentation amplifier for their sophisticated electronic systems.

For detailed specifications, application notes, and support resources, users are encouraged to visit the official Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5121 $55.1210
20+ $5.1633 $103.2660
31+ $4.9888 $154.6528
44+ $4.6400 $204.1600
56+ $4.4655 $250.0680
70+ $4.2911 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess