The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ISO103B

Part No ISO103B
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Cost, Internally Powered ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 1.5V/μs
-3db Bandwidth 20kHz
Voltage - Input Offset 20mV
Supply Current 90mA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) ±10V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-CDIP , 16 Leads
Supplier Device Package 16-CDIP
Family Part Number ISO103
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1190580-ISO103B
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD208BY;   ISO102B; ISO106B;  

Description

Introducing the ISO103B by Texas Instruments

The ISO103B is a high-performance, single-channel, isolated analog signal transmitter designed by Texas Instruments, a leader in semiconductor solutions. This robust product is part of TI's extensive range of isolation components, which are engineered to provide precise signal isolation even in the harshest industrial environments.

Key Features

  • High Isolation Voltage: The ISO103B offers an impressive isolation voltage of 3 kVrms, ensuring the safety and integrity of the data and the protection of users and sensitive equipment from high-voltage transients.
  • Wide Bandwidth: With a bandwidth of up to 100 kHz, the ISO103B facilitates the fast and accurate transmission of analog signals, making it suitable for a variety of high-speed applications.
  • Low Nonlinearity: The device boasts a nonlinearity specification of ±0.01%, which is critical for applications requiring high precision and accuracy in signal processing.
  • Robust Operation: Designed to operate within a temperature range of -25°C to +85°C, the ISO103B is built to withstand extreme conditions, ensuring reliable performance in industrial settings.

Applications

The ISO103B is ideally suited for a broad range of applications, including but not limited to:

  • Industrial process controls
  • Data acquisition systems
  • Test and measurement equipment
  • Ground loop elimination
  • Motor control feedback systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The ISO103B is no exception, offering both reliability and performance. By choosing the ISO103B, engineers and designers can be confident in the seamless integration and operation within their critical applications.

For more information about the ISO103B, including detailed specifications, application notes, and support resources, please visit the Texas Instruments website.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.