EN
  • EN
  • DE

ISO1042BDW

Part No ISO1042BDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC  /  1/1 Transceiver Full CAN 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO1042
Other Names 296-52304
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261323-ISO1042BDW
Ultra Librarian 3D Model Ultra Librarian ISO1042BDW CAD Model

Description

Texas Instruments ISO1042BDW CAN Transceiver

The ISO1042BDW is a high-performance, isolated CAN (Controller Area Network) transceiver module from Texas Instruments designed for industrial communication systems. This robust component ensures reliable data transmission and reception over CAN networks, providing galvanic isolation of up to 5000 Vrms for 1 minute per UL 1577. It is an essential device for applications requiring high-speed data exchange with strong electromagnetic interference (EMI) protection.

With a working voltage of up to 1060 Vpeak, the ISO1042BDW ensures safety and reliability in harsh environments. It supports the ISO 11898-2:2016 standard and can handle CAN FD data rates up to 5 Mbps, making it suitable for modern high-speed CAN networks. The device also boasts a low loop delay, typically 150 ns, which contributes to its high-speed performance.

The transceiver's bus-fault protection of ±70 V and common-mode transient immunity of more than 100 V/ns highlight its robustness in industrial settings where electrical noise and transient voltages are common. Additionally, the ISO1042BDW operates over a wide temperature range of -55°C to +125°C, accommodating extreme temperature conditions.

The ISO1042BDW is available in a 16-pin SOIC (DW) package, ensuring ease of integration into various designs. It also includes thermal shutdown, UVLO (Under-Voltage Lockout), and over-current protection features, which serve to protect the device and the system it operates within from electrical overstress.

Texas Instruments' commitment to quality and reliability is evident in the ISO1042BDW, making it an excellent choice for industrial automation, motor control systems, and any application requiring robust CAN communication. Its combination of high-speed data transfer, electrical isolation, and protection features makes it a dependable solution for designers looking to enhance their CAN network's performance and integrity.

Key Features:

  • 5000 Vrms Isolation for 1 minute per UL 1577
  • 1060 Vpeak Working Voltage
  • CAN FD rates up to 5 Mbps
  • Bus Fault Protection of ±70 V
  • Common-Mode Transient Immunity > 100 V/ns
  • Wide Temperature Range: -55°C to +125°C
  • 16-pin SOIC (DW) Package

Whether you are upgrading an existing system or designing a new one, the ISO1042BDW from Texas Instruments stands as a robust and reliable choice for your CAN communication needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3140 $52.5600
95+ $1.0781 $102.4195
145+ $1.0444 $151.4380
200+ $1.0108 $202.1600
260+ $0.9771 $254.0460
345+ $0.8760 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess