EN
  • EN
  • DE

UCD90320UZWSR

Part No UCD90320UZWSR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 32 CHAN 169NFBGA  /  Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Sequencer
Number of Voltages Monitored 32
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ns Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number UCD90320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 984873-UCD90320UZWSR
Ultra Librarian 3D Model Ultra Librarian UCD90320UZWSR CAD Model

Description

Introducing the UCD90320UZWSR Power Management IC from Texas Instruments

The UCD90320UZWSR by Texas Instruments is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic systems. This versatile device is part of TI's UCD series, known for its high performance and reliability in power sequencing, monitoring, and control applications.

Advanced Power Sequencing and Monitoring

The UCD90320UZWSR excels in its advanced power sequencing capabilities, allowing for up to 32 rails to be meticulously managed. This ensures that complex systems with multiple power domains can be powered up and down in a precise and controlled manner, safeguarding the integrity of the system during start-up and shutdown processes.

Flexible Configuration and Control

Flexibility is at the core of the UCD90320UZWSR design. It supports PMBus, an open-standard power-management protocol, which allows for easy programmability and real-time system monitoring. Users can configure the device through the Texas Instruments Fusion Digital Power Designer software, a user-friendly interface that simplifies the process of setting up and tuning the power management parameters.

Robust Protection Features

With robust built-in protection features, the UCD90320UZWSR ensures the safety of the system it manages. It includes under-voltage, over-voltage, over-current, and over-temperature protection, among others. These safeguards help to prevent damage to the IC itself and the system components it controls, thereby enhancing system reliability and longevity.

Energy Efficient and Compact

Energy efficiency is another hallmark of the UCD90320UZWSR, making it suitable for applications where power conservation is critical. Additionally, its compact form factor allows for integration into space-constrained environments without sacrificing performance or functionality.

Ideal for Diverse Applications

The UCD90320UZWSR is ideal for a wide range of applications, including telecommunications, data centers, and industrial systems. Its versatility and robust feature set make it an excellent choice for designers looking to optimize their power management strategy in complex multi-rail systems.

Overall, the UCD90320UZWSR from Texas Instruments represents a powerful solution for sophisticated power management requirements, offering reliability, precision, and ease of use in a single IC.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3354 $50.3354
3+ $41.3008 $123.9024
4+ $40.0102 $160.0408
6+ $38.7195 $232.3170
7+ $37.4289 $262.0023
9+ $33.5569 $302.0121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,056 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess