EN
  • EN
  • DE

ISO1050DWR

Part No ISO1050DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ISOLATED CAN 5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 018112-ISO1050DWR
Family Name ISO1050
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISO1050DWR CAD Model

Description

The ISO1050DWR is a high-performance, robust industrial-grade isolated CAN (Controller Area Network) transceiver product from Texas Instruments, a renowned global semiconductor company.

  • Key Features: Galvanically isolated CAN transceiver, meets ISO11898-2 CAN standard
  • Data Rate: Up to 1 Mbps
  • Isolation: Provides isolation between CAN bus and microcontroller
  • Temperature Range: -40°C to +125°C
  • Transient Immunity: 50 kV/µs
  • Package: Compact SOIC (Small Outline Integrated Circuit)
  • Isolated Side Supply: 5V
  • Non-Isolated Side Supply: 3.3V to 5V
  • Safety Features: Thermal shutdown, short-circuit protection, bus fault protection

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6587 $52.6960
190+ $0.5404 $102.6760
290+ $0.5236 $151.8440
395+ $0.5067 $200.1465
515+ $0.4898 $252.2470
685+ $0.4391 $300.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,310 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess