EN
  • EN
  • DE

ISO1432DW

Part No ISO1432DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO FULL 1/1 16SOIC  /  1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver, Isolated
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30 mV
Data Rate 12Mbps
Voltage - Supply 1.71V, 2.25V, 3V ~ 1.89V, 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO1432
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1432DW
Standard Package 40
Win Source Part Number 1010311-ISO1432DW
Ultra Librarian 3D Model Ultra Librarian ISO1432DW CAD Model

Description

The ISO1432DW from Texas Instruments is a robust, isolated RS-485 transceiver that offers a bidirectional communication interface for long-distance and noise-prone applications. Designed to provide reliable data transmission, the ISO1432DW ensures signal integrity in industrial environments, making it an ideal choice for automation, control systems, and networked communication in harsh settings.

Key Features

  • Integrated Isolation: With built-in galvanic isolation of up to 2500 Vrms for 1 minute, the ISO1432DW protects against high voltage spikes and ground potential differences, ensuring safety and preventing damage to sensitive circuitry.
  • High Data Rates: Capable of operating at data rates up to 20 Mbps, this transceiver is suitable for high-speed data communication in industrial networks.
  • Extended Common-Mode Range: The ISO1432DW operates reliably over a common-mode voltage range of -7 V to +12 V, accommodating a wide range of ground offsets.
  • Thermal Shutdown Protection: The device features thermal shutdown protection, which prevents damage from overheating by automatically disabling the driver when the junction temperature exceeds the thermal shutdown threshold.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the inputs are open, shorted, or idle, providing additional reliability in the event of a loss of signal.
  • Low Power Consumption: Designed for energy efficiency, the ISO1432DW offers a low-power standby mode, reducing power consumption when the transceiver is not actively driving the bus.

Applications

  • Industrial Automation and Control Systems
  • Building Automation
  • Motor Drives and Inverters
  • Networked Communication Systems

The ISO1432DW is housed in a 16-pin SOIC (DW) package, making it compact and easy to integrate into various designs. Its robustness and high-performance features make it a reliable choice for engineers and designers looking to enhance the communication capabilities of their systems in demanding industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4051 $54.0510
23+ $4.4350 $102.0050
35+ $4.2964 $150.3740
49+ $4.1578 $203.7322
63+ $4.0192 $253.2096
84+ $3.6034 $302.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess