EN
  • EN
  • DE

ISO150AU/1K

Part No ISO150AU/1K
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DUAL, ISOLATED, BIDIRECTIONAL DIGITAL COUPLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 1500Vrms
Common Mode Transient Immunity (Minimum) 1.6kV/μs (Typ)
Data Rate 80MBd
Propagation Delay tpLH / tpHL (Maximum) 40ns, 40ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 9ns, 9ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width) 12 Leads
Manufacturer Package 12-SOP
Win Source Part Number 1190596-ISO150AU/1K
Manufacturer Homepage www.ti.com
Family Name ISO150
Introduction Date June 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO150AU/1K CAD Model

Description

Introducing the ISO150AU/1K Digital Isolator from Texas Instruments

The ISO150AU/1K is a cutting-edge digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is engineered to provide high-quality electrical isolation for a variety of applications, including industrial, medical, and communication systems. With its robust feature set and reliable performance, the ISO150AU/1K is an ideal choice for designers looking to enhance the safety and integrity of their electronic systems.

Key Features and Benefits

  • High Isolation Voltage: The ISO150AU/1K offers an impressive isolation voltage of 2500 Vrms, providing a high degree of protection against electrical surges and spikes. This ensures safe data transmission between circuits with different voltage levels.
  • Low Power Consumption: Designed with energy efficiency in mind, this digital isolator consumes minimal power, making it suitable for power-sensitive applications.
  • High-Speed Data Transfer: The device supports high-speed data rates, enabling rapid communication between isolated domains without compromising signal integrity.
  • Robust Electromagnetic Compatibility (EMC): With excellent EMC performance, the ISO150AU/1K minimizes signal disturbances caused by electromagnetic interference, ensuring reliable operation in harsh electrical environments.
  • Long Service Life: The device is built to last, with a design that ensures a long operational lifespan even under continuous use.
  • Compact SOIC-8 Package: The ISO150AU/1K comes in a small-outline integrated circuit (SOIC) package with 8 pins, making it easy to integrate into space-constrained designs.

Applications

The versatility of the ISO150AU/1K digital isolator makes it suited for a wide range of applications, including:

  • Isolated SPI interfaces
  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated power supply control
  • Data acquisition systems

The Texas Instruments ISO150AU/1K is not just a component; it's a testament to innovation and reliability, providing designers with the confidence to build systems that meet the highest standards of safety and performance. Whether you're developing sophisticated industrial machinery or advanced medical devices, the ISO150AU/1K is the go-to solution for your isolation needs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6031 $77.2062
4+ $31.6744 $126.6976
5+ $30.6846 $153.4230
7+ $29.6947 $207.8629
9+ $28.7049 $258.3441
12+ $25.7354 $308.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess