EN
  • EN
  • DE

ISO3086DWR

Part No ISO3086DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC / Single Transmitter/Receiver RS-485 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 20Mbps
Supply Voltage - Operating 3.15 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 018119-ISO3086DWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, HVAC
Family Name ISO3086
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ISO3086DWR CAD Model

Description

The ISO3086DWR is a high-performance, robust product from Texas Instruments, a world-renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Category: Interface ICs, robust isolated half-duplex RS-485 transceiver
  • Insulation: Silicon dioxide (SiO2) insulation barrier with 5000 Vrms withstand voltage per UL1577
  • Data Rate: Up to 20 Mbps
  • Feature: Robust electromagnetic compatibility (EMC) performance
  • Temperature Range: -40°C to 125°C
  • Safety Feature: Fail-safe receiver
  • Safety Feature: Overcurrent protection
  • Package: Compact surface-mount SOIC (Small Outline Integrated Circuit)
  • Compliance: RoHS compliant

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1091 $55.4550
110+ $0.9100 $100.1000
175+ $0.8816 $154.2800
235+ $0.8531 $200.4785
305+ $0.8247 $251.5335
410+ $0.7394 $303.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,830 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess