EN
  • EN
  • DE

ISO5452QDWQ1

Part No ISO5452QDWQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201743-ISO5452QDWQ1
Manufacturer Texas Instruments
Category Isolators -Isolators - Gate Drivers
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian ISO5452QDWQ1 CAD Model

Description

Product Overview: ISO5452QDWQ1 from Texas Instruments

The ISO5452QDWQ1 is a robust, high-performance, isolated gate driver designed by Texas Instruments, specifically tailored for automotive and industrial applications. This advanced component is engineered to drive IGBTs and MOSFETs with a high level of precision and reliability. Ensuring the safety and efficiency of electronic systems, the ISO5452QDWQ1 is a key player in the management of power electronics in harsh environments.

Key Features

  • High Isolation Voltage: The device offers an isolation voltage of 5.7 kVRMS, providing secure electrical isolation between the input and output stages, which is crucial for safety in automotive applications.
  • Robustness: With reinforced insulation, the ISO5452QDWQ1 can withstand transient over-voltage events, making it highly reliable in unpredictable conditions.
  • High-Speed Performance: The gate driver is designed for fast switching, reducing transition losses and improving efficiency in power converters.
  • Wide Operating Temperature Range: It operates effectively over a wide temperature range from -40°C to +125°C, ensuring performance under extreme conditions.
  • Fail-Safe Features: The device includes under-voltage lockout (UVLO) and over-current protection, enhancing the safety and longevity of the system it's integrated into.

Applications

The ISO5452QDWQ1 is suitable for a variety of automotive and industrial applications, including:

  • Electric and hybrid electric vehicle powertrain systems
  • Motor drives and inverters
  • Power supplies for industrial equipment
  • Isolated IGBT/MOSFET gate driving circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ISO5452QDWQ1 meets stringent automotive industry standards, including AEC-Q100 qualification for automotive-grade requirements. This gate driver is manufactured with TI's proprietary silicon oxide (SiO2) insulation technology, ensuring long-term reliability and performance.

Overall, the ISO5452QDWQ1 from Texas Instruments is an excellent choice for designers seeking a reliable, high-performance isolated gate driver that can withstand the rigorous demands of automotive and industrial environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to €3.1664
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €2.1109
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to €1.8471
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to €58.0495
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to €3.9579
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.7722 €47.1274
40+ €2.2746 €90.9827
62+ €2.2035 €136.6165
86+ €2.1324 €183.3876
110+ €2.0613 €226.7470
148+ €1.8481 €273.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess