EN
  • EN
  • DE

ISO6721FBQDRQ1

Part No ISO6721FBQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, DUA / General Purpose Digital Isolator 3000Vrms 2 Channel 50Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO6721
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352558-ISO6721FBQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6721FBQDRQ1 CAD Model

Description

Product Overview: ISO6721FBQDRQ1 from Texas Instruments

The ISO6721FBQDRQ1 is a state-of-the-art digital isolator manufactured by Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This device provides robust isolation for signal transfer between circuits with different power domains, enhancing system safety and signal integrity.

Key Features

  • High Isolation Voltage: Capable of withstanding isolation voltages up to 3000 VRMS for 1 minute, the ISO6721FBQDRQ1 ensures safe operation in high-voltage environments.
  • Robust Electromagnetic Compatibility (EMC): With its low emissions and high immunity to electrical noise, this digital isolator is optimized for challenging electromagnetic environments, making it ideal for automotive and industrial applications.
  • High-Speed Performance: The device supports data rates up to 100 Mbps, allowing for fast and efficient communication between isolated circuits.
  • Wide Temperature Range: It operates reliably over an extended temperature range from -40°C to +125°C, suitable for harsh operating conditions.
  • Fail-Safe Outputs: In the event of input power loss or signal path damage, the outputs are designed to default to a known state, reducing the risk of unintended operation.

Applications

The ISO6721FBQDRQ1 is ideal for a variety of applications where signal isolation is critical, including:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver Assistance Systems (ADAS), and In-Vehicle Infotainment (IVI)
  • Industrial automation systems, including Programmable Logic Controllers (PLCs) and motor drives
  • Medical equipment requiring stringent isolation for patient safety

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO6721FBQDRQ1 is no exception. It is designed to meet the automotive industry's AEC-Q100 Grade 1 qualification standards, ensuring high reliability and performance under extreme conditions. Furthermore, the device is offered in a compact SOIC-8 package, making it suitable for space-constrained applications.

With its combination of high-speed data transfer, robust isolation, and exceptional quality, the ISO6721FBQDRQ1 from Texas Instruments represents a premier solution for designers seeking to enhance the safety and integrity of their automotive or industrial systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7158 $51.4740
75+ $1.4078 $105.5850
110+ $1.3638 $150.0180
155+ $1.3198 $204.5690
200+ $1.2758 $255.1600
265+ $1.1439 $303.1335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess