EN
  • EN
  • DE

ISO6731FQDWRQ1

Part No ISO6731FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, TRI / CAN Digital Isolator 5000Vrms 3 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6731
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352791-ISO6731FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6731FQDWRQ1 CAD Model

Description

The ISO6731FQDWRQ1 is a robust, automotive-grade digital isolator manufactured by Texas Instruments, designed to provide high electromagnetic immunity and low emissions at low power levels. This cutting-edge component is specifically engineered to meet the stringent requirements of the automotive industry, including the AEC-Q100 qualification, making it an ideal choice for use in advanced automotive applications.

Key Features

  • High Isolation Voltage: The device offers an isolation voltage of 3000 VRMS for 1 minute, providing reliable protection against high voltage spikes and surges, which are common in automotive environments.
  • Signaling Rate: It supports a signaling rate up to 150 Mbps, ensuring high-speed data transfer with minimal propagation delay, which is crucial for real-time applications.
  • Robust EMC Performance: ISO6731FQDWRQ1 comes with low emissions and high immunity to electromagnetic interference, maintaining signal integrity even in the harshest conditions.
  • Wide Temperature Range: The device operates effectively over a wide temperature range from -40°C to +125°C, making it suitable for various automotive applications, from engine control units to advanced driver-assistance systems (ADAS).
  • Fail-Safe Design: It features a fail-safe design that ensures a known default output state when input power is lost, enhancing the safety and reliability of the overall system.

Applications

The ISO6731FQDWRQ1 is highly versatile and can be used in a variety of automotive applications. These include:

  • Body Control Modules
  • Powertrain and Engine Control Units
  • Battery Management Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO6731FQDWRQ1 is no exception. The device is AEC-Q100 qualified, ensuring high reliability and performance under the rigorous conditions of automotive applications. With Texas Instruments' ISO6731FQDWRQ1, designers can confidently develop systems that meet the highest standards of safety and efficiency.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8159 $54.4770
70+ $1.4900 $104.3000
105+ $1.4435 $151.5675
145+ $1.3969 $202.5505
190+ $1.3503 $256.5570
250+ $1.2106 $302.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess