EN
  • EN
  • DE

ISO6742QDWRQ1

Part No ISO6742QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, QUA  /  CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO674x
Package Tape & Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6742
Other Names 296-ISO6742QDWRQ1DKR,296-ISO6742QDWRQ1CT,296-ISO6742QDWRQ1TR
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243846-ISO6742QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6742QDWRQ1 CAD Model

Description

The ISO6742QDWRQ1 is a high-performance, automotive-grade isolated CAN (Controller Area Network) transceiver designed by Texas Instruments to meet the stringent requirements of the automotive industry. This device is part of Texas Instruments' ISO674x family, providing galvanic isolation and robust communication for CAN protocol controller interfaces.

Key Features

  • High Isolation: With an isolation rating of 5000 Vrms for 1 minute, the ISO6742QDWRQ1 ensures that the communication bus is protected from high voltage spikes and ground loops, which are common in automotive environments.
  • Automotive Qualified: The device is qualified for use in automotive applications, complying with the AEC-Q100 Grade 1 standards, and operates over a temperature range of -40°C to +125°C.
  • Robust EMC Performance: Designed with excellent electromagnetic compatibility (EMC), it includes features like a bus-fault protection of up to ±70 V and common-mode transient immunity of more than ±100 V/ns.
  • Low Power Consumption: It has a low standby current, making it suitable for power-sensitive applications.
  • Integrated Protection: The device includes integrated protection features such as thermal shutdown, over-current protection, and bus-pin short-circuit protection, enhancing system reliability.

Applications

The ISO6742QDWRQ1 is ideal for a range of automotive applications where CAN communication is pivotal. Applications include:

  • Body control modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Electric vehicle (EV) battery management systems
  • Infotainment and telematics systems

Package and Quality

The ISO6742QDWRQ1 is available in a wide-body SOIC-16 (DW) package that provides increased creepage and clearance necessary for high-isolation applications. The device is part of Texas Instruments' "Q1" high-reliability automotive product line, ensuring that it meets the rigorous quality standards required for automotive components.

With its robust design and advanced features, the ISO6742QDWRQ1 from Texas Instruments represents a reliable solution for automotive manufacturers looking to implement isolated CAN communication in their vehicles.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4457 $50.5995
85+ $1.1862 $100.8270
135+ $1.1492 $155.1420
180+ $1.1121 $200.1780
235+ $1.0750 $252.6250
315+ $0.9638 $303.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess