EN
  • EN
  • DE

ISO6761FQDWRQ1

Part No ISO6761FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, 50- / SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO676x-Q1
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 5/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6761
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352594-ISO6761FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6761FQDWRQ1 CAD Model

Description

Product Overview: ISO6761FQDWRQ1 from Texas Instruments

The ISO6761FQDWRQ1 is a state-of-the-art, high-speed digital isolator designed by Texas Instruments to meet the stringent requirements of automotive and industrial applications. This robust component ensures signal integrity and reliability across isolation barriers, making it an ideal choice for systems that require galvanic isolation for safety and noise immunity purposes.

Key Features

  • High Isolation Voltage: With an isolation voltage of 5000 Vrms for 1 minute, the ISO6761FQDWRQ1 provides exceptional protection against high-voltage transients and enables safe operation in electrically noisy environments.
  • High-Speed Performance: The device supports data rates up to 100 Mbps, ensuring fast and accurate data transfer for critical communication requirements.
  • Robust Electromagnetic Compatibility (EMC): It has excellent EMC performance, characterized by low emissions and high immunity to external disturbances, which is essential for automotive and industrial applications.
  • Wide Temperature Range: Designed to operate over an extended temperature range from -40°C to +125°C, the ISO6761FQDWRQ1 is suitable for harsh environments.
  • Fail-Safe Outputs: In the event of input power loss or signal path damage, the device ensures that outputs default to a known safe state, enhancing system safety.

Applications

The ISO6761FQDWRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver-Assistance Systems (ADAS), and Electric Power Steering (EPS)
  • Industrial automation systems, including Programmable Logic Controllers (PLCs) and motor drives
  • Medical equipment requiring stringent isolation for patient safety

Quality and Reliability

As with all Texas Instruments products, the ISO6761FQDWRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring automotive-grade reliability and performance. Furthermore, the device is provided in a wide-body SOIC-16 package that enhances board-level isolation capabilities.

This digital isolator exemplifies Texas Instruments' commitment to delivering high-quality, reliable components that advance the safety and functionality of automotive and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4890 $52.2690
49+ $2.0423 $100.0727
76+ $1.9785 $150.3660
105+ $1.9147 $201.0435
136+ $1.8508 $251.7088
181+ $1.6594 $300.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,205 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess