EN
  • EN
  • DE

PALC22V10L-25WC

Part No PALC22V10L-25WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description PALC22V10L-25WC Cypress
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083863-PALC22V10L-25WC
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10L-25WC CAD Model

Description

The PALC22V10L-25WC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's a versatile component used to implement custom logic functions in various digital systems. The 'C' indicates it uses CMOS technology for low power consumption. The '22V10' represents its architecture: 22 inputs and 10 configurable outputs. The 'L' signifies low-power operation, and '-25' refers to its propagation delay. 'WC' likely refers to the package type.

Applications

  • Battery-powered devices: Suitable for applications where low power consumption is critical, such as portable instruments and handheld devices.
  • Energy-efficient systems: Used in systems designed to minimize power consumption.
  • Address decoding: Employed in memory systems to decode address lines while minimizing power usage.
  • Peripheral control: Implemented in interfacing with peripherals where low power consumption is a requirement.
  • State machine implementation: Used in designing state machines for low-power control systems.

Features

  • Programmable AND array: Allows for user configuration to implement custom logic functions.
  • Configurable outputs: Each of the 10 outputs can be independently configured as active high or active low.
  • Low-power CMOS technology: Minimizes power consumption for energy-efficient operation.
  • Input/output cells with feedback: Provides flexibility in implementing complex logic functions.
  • Fast propagation delay: The '-25' indicates a reasonable propagation delay for most applications.

Benefits

  • Energy efficiency: Reduces power consumption, extending battery life and minimizing heat generation.
  • Flexibility: Enables the implementation of complex logic functions with a single device.
  • Reduced component count: Consolidates multiple logic gates into a single chip, simplifying system design.
  • Customizable logic: Allows designers to tailor the device to their specific application requirements.
  • Simplified design: Reduces design complexity compared to discrete logic implementations.

Additional Details

The PALC22V10L-25WC typically comes in a plastic package. Detailed specifications include propagation delay, power dissipation, input/output voltage levels, and operating temperature range. The internal architecture consists of a programmable AND array driving a fixed OR array with output macrocells. These macrocells allow configuration of each output as either registered or combinatorial, and active high or active low. Programming is performed using specialized PAL programmers, and the device is often electrically erasable, enabling reprogramming and design iteration.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess