EN
  • EN
  • DE

MAX31875R0TZS+T

Part No MAX31875R0TZS+T
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description The MAX31875 is a ±1°C-Accurate Local Temperature Sensor with I2C/SMBus Interface.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 370 µm
Interface I2C, SMBus
Maximum Operating Temperature 150 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -50 °C
Min Supply Voltage 1.6 V
Number of Pins 4
RoHS Compliant
Win Source Part Number 971919-MAX31875R0TZS+T
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX31875R0TZS+T CAD Model

Description

Maxim Integrated MAX31875R0TZS+T Temperature Sensor

The MAX31875R0TZS+T is a high-accuracy, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a variety of applications. This digital temperature sensor offers an optimal solution for thermal management and monitoring in embedded systems, consumer electronics, medical devices, and industrial equipment.

Featuring a 16-bit resolution, the MAX31875R0TZS+T is capable of delivering temperature readings with a high degree of precision. It operates over a wide temperature range, making it suitable for environments with varying thermal conditions. The sensor's accuracy, combined with its low power consumption, ensures reliable performance for critical applications that need constant temperature monitoring without draining system resources.

The compact size of the MAX31875R0TZS+T is a significant advantage for space-constrained designs. Its small footprint allows it to be incorporated into PCBs with limited real estate, facilitating integration into a wide range of products without compromising on functionality. The sensor comes in a surface-mount package, which is ideal for automated assembly processes and helps reduce manufacturing costs.

Communication with the MAX31875R0TZS+T is achieved through an I2C interface, which is widely used in microcontroller-based systems. This standard interface simplifies the integration process, as it allows for easy connection to most microcontrollers and processors without the need for additional components. The sensor also includes programmable alert functions, which can be configured to trigger an interrupt when the temperature exceeds predefined thresholds. This feature is particularly useful for implementing protective measures in systems that are sensitive to temperature variations.

In summary, the MAX31875R0TZS+T from Maxim Integrated is a versatile and reliable temperature sensor that combines high accuracy, low power consumption, and ease of integration. Its robust feature set makes it an excellent choice for engineers and designers looking to enhance the thermal management capabilities of their products.

You May Also Be Interested in

TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5909 $50.2265
210+ $0.4849 $101.8290
320+ $0.4697 $150.3040
440+ $0.4546 $200.0240
570+ $0.4394 $250.4580
765+ $0.3940 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,790 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess