EN
  • EN
  • DE

ISO7041FDBQ

Part No ISO7041FDBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202613-ISO7041FDBQ
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Ultra Librarian 3D Model Ultra Librarian ISO7041FDBQ CAD Model

Description

Introducing the ISO7041FDBQ from Texas Instruments

Texas Instruments presents the ISO7041FDBQ, a high-performance, quad-channel digital isolator designed to offer robust communication and data isolation in a compact form factor. This advanced component is engineered to ensure signal integrity and isolation for a wide range of applications in industrial, medical, and other sectors where electrical isolation is a critical requirement.

The ISO7041FDBQ utilizes Texas Instruments' cutting-edge capacitive isolation technology to provide a high isolation voltage of 3000 Vrms for 1 minute per UL 1577. It supports data rates up to 25 Mbps, ensuring rapid and reliable data transfer even in demanding environments. The device operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh industrial conditions.

With its low power consumption and 3.3V or 5V supply voltage options, the ISO7041FDBQ is optimized for energy-efficient operations. Its fail-safe design ensures that the device defaults to a high output state when input power is lost, thereby protecting downstream components and preserving system integrity.

The ISO7041FDBQ comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications. Its pin configuration and footprint are compatible with the majority of standard isolators, allowing for easy integration or replacement in existing designs. The device also features robust electromagnetic compatibility (EMC) performance, with high immunity to electrical noise and transient events, which is essential for maintaining communication stability in electrically noisy environments.

For designers and engineers looking to enhance their systems with reliable isolation and fast data transfer capabilities, the ISO7041FDBQ is an excellent choice. It offers the performance, durability, and reliability expected from Texas Instruments, a leader in semiconductor solutions.

Whether it's for industrial automation, motor control, medical equipment, or any application requiring stringent isolation standards, the ISO7041FDBQ stands out as a versatile and dependable solution that meets the rigorous demands of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5453 $53.1795
31+ $3.3210 $102.9510
47+ $3.2088 $150.8136
68+ $2.9844 $202.9392
88+ $2.8722 $252.7536
109+ $2.7600 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess