EN
  • EN
  • DE

ISO7131CCDBQ

Part No ISO7131CCDBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description 4242-VPK Small-Footprint and Low-Power Triple and Quad Channels Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1190620-ISO7131CCDBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7131CC
Introduction Date May 13, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7131CCDBQ CAD Model

Description

The ISO7131CCDBQ is a high-performance, robust triple-channel digital isolator from Texas Instruments, designed to offer outstanding signal integrity and noise immunity for systems that require reliable data transfer across isolation barriers. This component is a vital solution for industrial, healthcare, and automotive applications where electrical isolation is a critical requirement to protect sensitive circuits and to ensure user safety.

Key Features

  • Channels: The device features three independent isolation channels, with two forward and one reverse-direction channels, enabling efficient bi-directional communication.
  • Isolation Voltage: It offers an isolation voltage of 3000 Vrms for 1 minute, providing a robust barrier against high voltage spikes and surges.
  • High-Speed Data Transfer: With a signaling rate up to 50 Mbps, the ISO7131CCDBQ ensures fast data transfer, which is essential for real-time applications.
  • Low Power Consumption: The device is designed for low power operation, which is beneficial for power-sensitive designs.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh industrial environments.
  • Robust EMC Performance: The isolator has excellent electromagnetic compatibility (EMC) performance, including high immunity to electromagnetic interference (EMI).

Applications

The ISO7131CCDBQ is ideal for a variety of applications that require reliable isolation, such as:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated power supplies
  • Motor control circuits
  • Automotive systems requiring isolation for safety and reliability

Package and Quality

The ISO7131CCDBQ comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is easy to integrate into various circuit designs. Texas Instruments is known for their commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4172 $50.7612
45+ $2.2643 $101.8935
69+ $2.1878 $150.9582
99+ $2.0348 $201.4452
128+ $1.9583 $250.6624
160+ $1.8818 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess