EN
  • EN
  • DE

ISO7221MDRG4

Part No ISO7221MDRG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202369-ISO7221MDRG4
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 150Mbps
Ultra Librarian 3D Model Ultra Librarian ISO7221MDRG4 CAD Model

Description

ISO7221MDRG4 Digital Isolator by Texas Instruments

The ISO7221MDRG4 is a robust, high-performance digital isolator designed by Texas Instruments to cater to a wide range of applications requiring signal isolation. This component is part of Texas Instruments' ISO722x family, known for its reliability and efficiency in breaking ground loops and providing protection against high voltage transients.

Key Features

  • Dual-Channel Isolation: The ISO7221MDRG4 features two independent isolation channels, which can be used in either direction, providing flexibility in design.
  • High-Speed Operation: With a signaling rate of up to 150 Mbps, this digital isolator is suitable for high-speed data transmission without significant signal degradation.
  • Low Power Consumption: Designed for energy efficiency, the ISO7221MDRG4 operates with low power consumption, making it ideal for power-sensitive applications.
  • Robust Isolation: It offers a high isolation voltage of 4000 Vpeak per UL 1577, ensuring reliable operation in environments with high voltage spikes or noise.
  • Wide Temperature Range: The device is operational over a broad temperature range from -40°C to +125°C, accommodating various industrial and automotive temperature requirements.

Applications

The ISO7221MDRG4 digital isolator is suitable for various applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Data communication for field instruments
  • Medical equipment with patient electrical isolation
  • Power supply management

Package and Quality

Encased in a compact 8-pin SOIC package, the ISO7221MDRG4 digital isolator is designed for space-constrained applications. It is manufactured following strict industry standards, ensuring high reliability and performance. The device is also RoHS compliant and adheres to lead-free manufacturing processes, reflecting Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6162 $50.1022
67+ $1.5140 $101.4380
103+ $1.4628 $150.6684
148+ $1.3605 $201.3540
191+ $1.3094 $250.0954
239+ $1.2582 $300.7098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess