EN
  • EN
  • DE

ISO7231ADWRG4

Part No ISO7231ADWRG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 4KV 3CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 4000Vpk
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 95ns, 95ns
Pulse Width Distortion (Max) 10ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 082548-ISO7231ADWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7231ADWRG4 CAD Model

Description

The ISO7231ADWRG4 from Texas Instruments is a high-performance, triple-channel digital isolator that offers a unique combination of performance, robustness, and versatility.

  • Isolation Technology: Silicon dioxide (SiO2)
  • Isolation Voltage: Up to 2500 Vrms for 1 minute per UL1577
  • Channels: Triple-channel
  • Data Rate: Up to 150 Mbps
  • Power Consumption: Low power consumption
  • Supply Voltage Range: 2.7 V to 5.5 V
  • Temperature Range: -40°C to +125°C
  • Package: Compact, surface-mount SOIC (Small Outline Integrated Circuit) package

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2655 $51.1860
26+ $3.9956 $103.8856
39+ $3.8606 $150.5634
56+ $3.5906 $201.0736
73+ $3.4556 $252.2588
91+ $3.3207 $302.1837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess