EN
  • EN
  • DE

DMN3025LFDF-7

Part No DMN3025LFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9.9A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 9.9A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type F)
Family Name DMN3025
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868994-DMN3025LFDF-7
Ultra Librarian 3D Model Ultra Librarian DMN3025LFDF-7 CAD Model

Description

Product Overview: DMN3025LFDF-7

The DMN3025LFDF-7 is a high-performance, N-Channel MOSFET designed and manufactured by Diodes Incorporated. This compact and efficient power management component is an ideal choice for a wide range of applications, including power conversion, load switching, and motor control in consumer, industrial, and automotive environments.

Key Features

  • Low On-Resistance: The DMN3025LFDF-7 boasts a low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is in the 'on' state.
  • High Continuous Drain Current: This MOSFET supports a high continuous drain current (ID), making it suitable for high-power applications.
  • PowerDI3333-8 Package: Encased in a compact PowerDI3333-8 package, the DMN3025LFDF-7 ensures a minimal footprint on the PCB, allowing for space-saving designs.
  • Halogen and Lead-Free: The product is environmentally friendly, complying with RoHS standards by being both halogen and lead-free, which is critical for the latest electronic product requirements.

Electrical Characteristics

With a threshold voltage (VGS(th)) that ensures low gate drive requirements, the DMN3025LFDF-7 is designed to operate efficiently with a 30V drain-source voltage (VDS). Its fast switching speeds make it an excellent choice for high-frequency applications, while its robust thermal performance ensures reliability under varying operating conditions.

Applications

The versatility of the DMN3025LFDF-7 allows it to be used in a multitude of applications, such as:

  • DC/DC Converters
  • Power Management Circuits
  • Load Switching
  • Motor Control Systems
  • Automotive Applications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN3025LFDF-7 is no exception. It is designed to meet the stringent requirements of the industry, ensuring high reliability and performance. The product undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by customers.

Whether you are designing power supplies, managing power in portable devices, or developing automotive electronics, the DMN3025LFDF-7 from Diodes Incorporated offers a blend of efficiency, reliability, and compactness that can help elevate your designs to the next level.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2060 $50.4700
595+ $0.1690 $100.5550
920+ $0.1637 $150.6040
1,265+ $0.1585 $200.5025
1,635+ $0.1532 $250.4820
2,185+ $0.1373 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,829 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess