EN
  • EN
  • DE

ISO7240MDWR

Part No ISO7240MDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 23ns, 23ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 002063-ISO7240MDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7240MDWR CAD Model

Description

The ISO7240MDWR is a high-performance, quad-channel digital isolator product manufactured by Texas Instruments, a renowned global semiconductor company.

  • Channels: Four independent isolation channels (two in one direction, two in the opposite direction)
  • Data Rate: Maximum 25 Mbps
  • Isolation Technology: Texas Instruments' proprietary silicon dioxide (SiO2)
  • Isolation Voltages: Up to 4250 Vrms
  • Power Consumption: Low
  • Supply Voltage Range: 2.7 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • ESD Protection: Up to 4 kV as per the Human Body Model (HBM)
  • Package: Compact SOIC (Small Outline Integrated Circuit) package

You May Also Be Interested in

NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6378 $50.9292
34+ $2.9849 $101.4866
52+ $2.8916 $150.3632
72+ $2.7984 $201.4848
93+ $2.7051 $251.5743
124+ $2.4252 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,970 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess