EN
  • EN
  • DE
  • IT

ISO7310FCDR

Part No ISO7310FCDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 1CH GP 8SOIC  /  General Purpose Digital Isolator 3000Vrms 1 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 58ns, 58ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 2.5ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7310
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47260-2,296-47260-6,ISO7310FCDR-ND,296-47260-1
Standard Package 2,500
Win Source Part Number 971822-ISO7310FCDR
Ultra Librarian 3D Model Ultra Librarian ISO7310FCDR CAD Model

Description

The Texas Instruments ISO7310FCDR is a high-performance, single-channel digital isolator designed to offer robust communication and signal isolation in a variety of applications. This advanced component is part of the ISO7310 series, which is renowned for providing reliable isolation solutions with its integrated silicon dioxide (SiO2) insulation barrier technology.

Key Features

  • Robust Isolation: With a withstand voltage of 3000 Vrms for 1 minute and reinforced insulation, the ISO7310FCDR ensures safe signal separation between circuits, protecting against high voltage spikes and surges.
  • High Data Integrity: The device supports a high signaling rate of up to 100 Mbps, ensuring fast and accurate data transmission with low propagation delays typically around 10 ns.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for power-sensitive applications. The typical quiescent supply current is only 1.5 mA at 5 V.
  • Wide Operating Temperature Range: The ISO7310FCDR is designed to function reliably across a wide temperature range from -40°C to +125°C, accommodating the needs of industrial environments.

Applications

The ISO7310FCDR is designed for use in various industrial and commercial applications where signal integrity and isolation are critical. These include:

  • Industrial automation and control systems
  • Motor control circuits
  • Data communication for field instruments
  • Medical equipment with stringent safety requirements

Package and Quality

The ISO7310FCDR comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. The device is also characterized for partial discharge, which is a key parameter for insulation quality, ensuring long-term reliability. It is compliant with UL 1577 and IEC 61010-1 standards, reflecting Texas Instruments' commitment to quality and safety.

Conclusion

With its combination of high-speed data transfer, robust isolation, and low power consumption, the Texas Instruments ISO7310FCDR digital isolator is an excellent choice for any application requiring reliable electrical isolation. Its adherence to international safety standards and flexible operational capabilities make it a versatile component for modern electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $1.7829
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0129 $50.6450
125+ $0.8311 $103.8875
190+ $0.8051 $152.9690
260+ $0.7792 $202.5920
335+ $0.7532 $252.3220
445+ $0.6753 $300.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess