EN
  • EN
  • DE
  • IT

ISO7320CDR

Part No ISO7320CDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel package
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 57ns, 57ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 777503-ISO7320CDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7320CDR CAD Model

Description

Texas Instruments ISO7320CDR Digital Isolator

The ISO7320CDR from Texas Instruments is a high-performance, dual-channel digital isolator designed to offer robust signal isolation for various industrial and telecommunications applications. This advanced component utilizes TI's proprietary capacitive isolation technology to provide reliable signal integrity and protection against high-voltage transients.

Key Features:

  • Isolation Rating: The device boasts an impressive isolation voltage of 3000 Vrms for 1 minute per UL 1577, ensuring safe operation in high-voltage environments.
  • Data Rate: It supports a high data rate of up to 25 Mbps, making it suitable for high-speed digital interfaces.
  • Low Power Consumption: The ISO7320CDR is designed for efficiency, with a low power consumption that helps to minimize the thermal footprint in space-constrained designs.
  • Robust Electromagnetic Compatibility (EMC): It features excellent EMC performance with low emissions and high immunity, thereby reducing design complexity and the need for additional filtering components.
  • Fail-Safe Outputs: The device ensures that the outputs default to a known state when the inputs are not powered, enhancing system safety.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the ISO7320CDR is suitable for use in harsh industrial environments.

Applications:

The ISO7320CDR is ideal for a variety of applications, including but not limited to:

  • Isolated SPI interfaces
  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supply and management systems

Package and Quality:

The digital isolator comes in a compact 8-pin SOIC package, making it easy to integrate into PCB designs. The ISO7320CDR is also characterized for partial discharge, which ensures long-term reliability and extends the life of the product. With Texas Instruments' commitment to quality, this digital isolator is manufactured to meet high standards, ensuring consistent performance and durability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $18.0824
Analog Devices Inc.
4-CH ISO W/ INT TRANSFORMER DRIV
Need more? Email Us
Maxim Integrated
DGTL ISO 2.75KV 2CH I2C 16-SOIC
Lowest to $15.1641
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 7CH SPI 20-SOIC
Lowest to $27.6303
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $10.2632
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9779 $50.6243
41+ $2.4435 $100.1835
64+ $2.3671 $151.4944
88+ $2.2907 $201.5816
113+ $2.2144 $250.2272
152+ $1.9853 $301.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,960 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess