EN
  • EN
  • DE
  • IT

ISO7321CD

Part No ISO7321CD
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 57ns, 57ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7321
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875973-ISO7321CD
Ultra Librarian 3D Model Ultra Librarian ISO7321CD CAD Model

Description

The ISO7321CD from Texas Instruments is a high-performance, dual-channel digital isolator with a capacitive isolation barrier that is designed to provide robust communication and signal integrity in harsh industrial environments. This device is part of Texas Instruments' ISO732x series, which is renowned for its reliability and ease of use in isolating CMOS or LVCMOS digital I/Os.

Key Features

  • Isolation Channels: Two channels in a forward and reverse direction.
  • Data Rate: Up to 25 Mbps, supporting fast communication for serial peripherals and microcontrollers.
  • Low Power Consumption: Efficient operation with low power requirements, making it suitable for power-sensitive applications.
  • Robust Isolation: Provides galvanic isolation of up to 3000 Vrms for 1 minute per UL 1577. This helps protect against high voltage spikes and surges.
  • Wide Temperature Range: Operates effectively in industrial temperature ranges from -40°C to +125°C.
  • Fail-Safe Design: Outputs default to a logic high state when input power is lost, ensuring safe operation in fail-safe applications.
  • Package: Offered in an 8-pin SOIC package, optimizing board space without compromising performance.

Applications

The ISO7321CD is ideal for a variety of applications where signal integrity and isolation are critical. Common applications include:

  • Industrial automation and control systems
  • Motor control circuits
  • Power supply control and monitoring
  • Data communication for fieldbus networks
  • Medical equipment with stringent isolation requirements

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ISO7321CD is no exception, with its robust design ensuring reliable operation even in the most demanding conditions. It is a testament to TI's dedication to innovation and excellence in the field of electrical isolation and data communication.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 2.75KV 2CH I2C 16-SOIC
Lowest to $15.1641
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $10.2632
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.7294
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $1.7829
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 1CH GP 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6006 $56.0210
75+ $1.4993 $112.4475
120+ $1.4487 $173.8440
170+ $1.3474 $229.0580
220+ $1.2967 $285.2740
270+ $1.2461 $336.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,979 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess