EN
  • EN
  • DE
  • IT

ISO7331CQDWRQ1

Part No ISO7331CQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 3CH GEN PURP 16SOIC / Robust EMC, Low Power, Triple-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 3ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804780-ISO7331CQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7331CQDWRQ1 CAD Model

Description

The ISO7331CQDWRQ1 is a robust, automotive-grade digital isolator designed by Texas Instruments to provide high levels of signal isolation for electronic systems. This high-performance device is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for use in safety-critical applications such as electric vehicles, advanced driver-assistance systems (ADAS), and automotive infotainment systems.

Key Features

  • Isolation Rating: The ISO7331CQDWRQ1 offers a high isolation rating of 3000 Vrms for 1 minute per UL 1577, which ensures reliable operation in environments with high voltage differentials.
  • Channel Configuration: It features a triple-channel configuration, with two forward and one reverse-direction channels, providing flexibility in communication between isolated domains.
  • High-Speed Data Transfer: Capable of high-speed data transfer, this digital isolator facilitates a maximum signaling rate of 100 Mbps, making it suitable for applications that require fast data throughput.
  • Robust Electromagnetic Compatibility (EMC): The device boasts excellent EMC performance, which minimizes system-level signal disturbances and ensures stable operation in the presence of electrical noise.
  • Wide Temperature Range: It operates over an extended temperature range of -40°C to +125°C, allowing reliable performance in various automotive environments.
  • Fail-Safe Design: The ISO7331CQDWRQ1 is designed with fail-safe outputs that default to a known state when input power is lost, enhancing the safety of the overall system.
  • Package: Supplied in a compact, surface-mount SOIC-16 widebody package, this isolator integrates seamlessly into space-constrained applications.

Applications

The ISO7331CQDWRQ1 is suitable for a wide range of automotive applications that require high isolation and noise immunity. Its robust design and performance characteristics make it an excellent choice for:

  • Hybrid and Electric Vehicle Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Infotainment and Telematics
  • Body Control Modules
  • Powertrain Systems

With its combination of high-speed data transfer, robust isolation, and automotive-grade reliability, the ISO7331CQDWRQ1 from Texas Instruments stands out as a critical component for designers looking to enhance the safety and performance of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 8CH GP 20-SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $8.7296
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7502 $52.5028
33+ $3.0771 $101.5443
51+ $2.9809 $152.0259
70+ $2.8848 $201.9360
90+ $2.7886 $250.9740
120+ $2.5001 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess