EN
  • EN
  • DE

ISO7720FDR

Part No ISO7720FDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ISO772x High Speed, Robust EMC Reinforced Dual-Channel Digital Isolators | DGTL ISO 3KV GEN PRP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time 1.8ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1190697-ISO7720FDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7720FDR CAD Model

Description

Product Overview: Texas Instruments ISO7720FDR Digital Isolator

The ISO7720FDR by Texas Instruments is a high-performance, robust digital isolator designed to ensure signal integrity and reliability in a wide range of industrial and commercial applications. This component is a part of TI's extensive isolation portfolio, which provides galvanic isolation to protect against high voltage, reduce noise, and prevent ground loops.

The ISO7720FDR features dual-channel digital isolators with one forward and one reverse-direction channel. It utilizes TI's state-of-the-art silicon dioxide (SiO2) insulation barrier, which provides a high isolation voltage of 5000 Vrms for 1 minute and a transient immunity of 50 kV/μs. This makes it an excellent choice for applications requiring critical protection against high and fast voltage transients.

With a signaling rate of up to 100 Mbps, this digital isolator ensures fast and accurate data transfer, which is essential for high-speed systems. It supports both 3.3V and 5V supply levels, offering flexibility in various design architectures. The ISO7720FDR also boasts a low propagation delay and a combined data rate, making it highly efficient for time-sensitive applications.

The device comes in a narrow-body 8-pin SOIC package, which minimizes board space without compromising performance. The ISO7720FDR is characterized for operation over the ambient temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions. Moreover, it is fully compliant with the UL 1577 and IEC 60950-1 standards for reinforced insulation.

Key applications for the ISO7720FDR include but are not limited to industrial automation, motor control, medical equipment, and power supplies. Its robust design and high isolation capabilities make it an ideal solution for ensuring safe and precise operation in environments where electrical isolation is paramount.

In summary, the Texas Instruments ISO7720FDR digital isolator is a high-quality, reliable solution for maintaining signal integrity and providing electrical isolation in a variety of electronic systems. Its advanced features and compliance with industry standards make it a top choice for designers seeking to enhance the safety and performance of their applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9156 $50.3580
135+ $0.7512 $101.4120
210+ $0.7278 $152.8380
285+ $0.7043 $200.7255
370+ $0.6808 $251.8960
495+ $0.6104 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess