EN
  • EN
  • DE

IR1150I

Part No IR1150I
Manufacturer International Rectifier
Description UPFC ONE CYCLE CONTROL PFC IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186500-IR1150I
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR1150I CAD Model

Description

The IR1150I is a SmartRectifier control IC designed to drive synchronous rectification MOSFETs in switched-mode power supplies (SMPS). It intelligently controls the MOSFETs to minimize conduction losses and improve overall efficiency. It is optimized for applications such as server power supplies, telecom rectifiers, and high-power AC-DC converters.

Applications:

  • Server Power Supplies: Increasing efficiency and reducing heat dissipation in server PSUs.
  • Telecom Rectifiers: Optimizing performance in telecom power systems.
  • AC-DC Converters: Improving the efficiency of AC-DC power conversion.
  • High-Power Adapters: Enhancing efficiency in high-wattage power adapters.
  • Isolated Power Supplies: Synchronous rectification in isolated topologies.

Features:

  • SmartRectifier Control: Intelligent control of synchronous rectifier MOSFETs.
  • Adaptive Conduction Time: Adjusts MOSFET conduction time based on load conditions.
  • High-Frequency Operation: Suitable for high-frequency SMPS designs.
  • Low Voltage Operation: Operates at low voltages for compatibility with various power supply designs.
  • Overcurrent Protection: Built-in protection against overcurrent conditions.

Benefits:

  • Increased Efficiency: Reduces conduction losses and improves overall power supply efficiency.
  • Reduced Heat Dissipation: Lowers operating temperature and extends component life.
  • Simplified Design: Simplifies the design of synchronous rectification circuits.
  • Improved Reliability: Overcurrent protection enhances system reliability.
  • Optimized Performance: Adaptive conduction time optimizes performance across a range of load conditions.

Additional Details:

The IR1150I uses a proprietary control algorithm to minimize body diode conduction in the synchronous rectifier MOSFETs, thereby reducing power losses. It supports various switching topologies, including forward, flyback, and LLC resonant converters. The device also incorporates features like adaptive dead-time control and gate drive voltage regulation. Proper layout and component selection are critical for optimal performance. Consult the datasheet for detailed application information and design guidelines. The IR1150I enables designers to achieve high efficiency levels in SMPS designs, meeting stringent energy efficiency requirements.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9090 $59.0850
140+ $0.8501 $119.0140
215+ $0.8212 $176.5580
305+ $0.7623 $232.5015
395+ $0.7334 $289.6930
495+ $0.7034 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess