EN
  • EN
  • DE

ISO7721FQDQ1

Part No ISO7721FQDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC  /  General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 3.9ns, 3.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISISO7721FQDQ1,2156-ISO7721FQDQ1
Standard Package 75
Win Source Part Number 1170618-ISO7721FQDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7721FQDQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7721FQDQ1

The ISO7721FQDQ1 is a high-performance, dual-channel digital isolator from Texas Instruments, designed to provide robust signal isolation for a variety of applications. This component is a part of Texas Instruments' extensive range of isolation products, ensuring reliable operation in systems that require electrical isolation between their input and output for safety, noise reduction, and ground loop elimination.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltages up to 3000 Vrms for 1 minute, the ISO7721FQDQ1 ensures safe operation even under high-voltage conditions.
  • High-Speed Operation: It supports data rates up to 100 Mbps, making it suitable for high-speed communication without compromising signal integrity.
  • Robust Electromagnetic Compatibility (EMC): This isolator has excellent EMC performance, characterized by low emissions and high immunity, which is essential for maintaining signal fidelity in electrically noisy environments.
  • Low Power Consumption: Designed for efficiency, the ISO7721FQDQ1 operates with low power consumption, thereby reducing thermal dissipation and improving system reliability.
  • Wide Temperature Range: With an operational temperature range from -40°C to +125°C, it is suitable for use in harsh industrial environments.

Applications

The ISO7721FQDQ1 is versatile and can be used in various applications such as:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverters
  • Power supplies and renewable energy systems
  • Automotive systems, particularly in electric and hybrid vehicles

Quality and Reliability

With Texas Instruments' commitment to quality, the ISO7721FQDQ1 is manufactured to meet high standards of performance and reliability. It is compliant with industry safety standards, including UL 1577, and is specified for automotive applications as per the AEC-Q100 Grade 1 qualification. This makes the ISO7721FQDQ1 a reliable choice for designers looking to incorporate isolation in their systems without compromising on safety or performance.

The ISO7721FQDQ1 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal choice for a wide range of high-isolation applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6326 $57.1410
75+ $1.3396 $100.4700
120+ $1.2977 $155.7240
160+ $1.2559 $200.9440
210+ $1.2140 $254.9400
280+ $1.0884 $304.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess