EN
  • EN
  • DE

MC74VHC1G66DTT1G

Part No MC74VHC1G66DTT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 40 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 5-TSOP
Win Source Part Number 074638-MC74VHC1G66DTT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G66DTT1G CAD Model

Description

ON Semiconductor MC74VHC1G66DTT1G Analog Switch

The MC74VHC1G66DTT1G from ON Semiconductor is a high-speed CMOS analog switch designed to operate with a single supply voltage ranging from 2V to 6V. This versatile switch is a part of the VHC family, which is known for its low power consumption and high noise immunity equivalent to that of the LSTTL family. The switch is optimized for low-voltage applications and can be used in a wide variety of circuits, making it a popular choice for designers looking for a reliable and efficient switching solution.

The MC74VHC1G66DTT1G is characterized by its single-pole, single-throw (SPST) configuration. It offers a high degree of precision with a low ON resistance, which ensures minimal signal distortion when the switch is in the ON state. The device also features fast switching speeds, which is crucial for applications requiring high-speed signal processing.

One of the key benefits of the MC74VHC1G66DTT1G is its low power dissipation. This makes it an ideal component for battery-operated devices where power efficiency is critical. Additionally, the switch has an extended industrial temperature range, making it suitable for use in harsh environments.

The MC74VHC1G66DTT1G comes in a compact 5-lead SOT-23 package, which is space-saving and ideal for high-density PCB layouts. The small footprint of the switch allows for more efficient use of board space, which is particularly beneficial in portable electronic devices where space is at a premium.

For ease of integration into various circuits, the MC74VHC1G66DTT1G includes control input overvoltage protection, allowing it to be used in scenarios where the control voltage may exceed the supply voltage without sustaining damage. Furthermore, the device is fully specified for partial power-down applications using IOFF. The IOFF circuitry ensures that no damaging current will flow through the device when it is powered down.

In summary, the ON Semiconductor MC74VHC1G66DTT1G analog switch is a high-performance component that combines low power consumption with high-speed operation. Its robust design and flexibility make it a go-to choice for a wide range of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess