EN
  • EN
  • DE

ISO7741FBDWR

Part No ISO7741FBDWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DIG ISO - ENHANCED BASIC - MYNA / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO774x
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7741
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7741FBDWRDKR,296-ISO7741FBDWRCT,296-ISO7741FBDWRTR
Standard Package 2,000
Win Source Part Number 1128564-ISO7741FBDWR
Ultra Librarian 3D Model Ultra Librarian ISO7741FBDWR CAD Model

Description

Introducing the ISO7741FBDWR from Texas Instruments

The ISO7741FBDWR is a high-performance, quad-channel digital isolator designed by Texas Instruments, crafted to provide robust communication and signal isolation in a wide array of applications. This device is engineered to enhance system reliability and protect sensitive electronic components from damaging high-voltage transients and ground potential differences.

Key Features

  • High Isolation Voltage: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7741FBDWR ensures that signals are transmitted accurately without interference from high voltages, making it suitable for industrial applications where electrical isolation is critical.
  • Robust Data Rates: The device supports data rates up to 100 Mbps, allowing for high-speed data transfer while maintaining signal integrity, even in electrically noisy environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7741FBDWR operates with a low power consumption, making it an ideal choice for power-sensitive applications.
  • Fail-Safe Outputs: The device features fail-safe outputs that ensure a known default output state when input power is lost, thereby enhancing the safety of the system it is integrated into.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The ISO7741FBDWR is versatile and can be used in various sectors, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Renewable energy systems, such as solar inverters and wind turbines
  • Motor drives and transportation systems

Package and Quality

The device is packaged in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which enables easy integration into existing designs without requiring significant board space. The ISO7741FBDWR is also compliant with major industry standards, ensuring a reliable and high-quality solution for electrical isolation needs.

With its combination of high isolation, fast data transfer, low power consumption, and robust performance, the ISO7741FBDWR from Texas Instruments stands out as an excellent choice for designers looking to enhance the safety and reliability of their systems.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5310 $53.5850
80+ $1.2563 $100.5040
125+ $1.2170 $152.1250
170+ $1.1777 $200.2090
220+ $1.1385 $250.4700
295+ $1.0207 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,440 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess