EN
  • EN
  • DE

ISO7742QDBQRQ1

Part No ISO7742QDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ISO7742QDBQRQ1TR, 296-ISO7742QDBQRQ1CT, 296-ISO7742QDBQRQ1DKR, ISO7742QDBQRQ1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922125-ISO7742QDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7742QDBQRQ1 CAD Model

Description

The ISO7742QDBQRQ1 is a state-of-the-art, high-speed, quad-channel digital isolator from Texas Instruments, designed to provide robust electromagnetic compatibility (EMC) and signal isolation for demanding automotive and industrial applications. This advanced component is part of TI's ISO774x family, known for its exceptional performance in protecting sensitive electronic circuits from harmful voltage transients and noise.

Key Features:

  • Robust Isolation: With an isolation rating of 5kVrms for 1 minute per UL 1577, the ISO7742QDBQRQ1 ensures reliable operation in environments with high-voltage transients.
  • High-Speed Data Transfer: This isolator supports data rates up to 100 Mbps, making it ideal for high-speed communication protocols without compromising signal integrity.
  • Quad-Channel Configuration: It includes two forward and two reverse-direction channels, providing flexibility in bidirectional data transfer and enabling a variety of bus configurations.
  • Automotive Grade: Qualified for use in automotive applications, it meets AEC-Q100 Grade 1 standards, ensuring performance across a wide temperature range of -40°C to +125°C.
  • Low Power Consumption: The device features low power consumption, which is critical in power-sensitive applications, helping to reduce overall system power requirements.
  • Enhanced EMC Performance: Designed to withstand high levels of electromagnetic interference (EMI), the ISO7742QDBQRQ1 is equipped with integrated noise filters and has been tested for ESD protection up to ±8kV IEC 61000-4-2 contact discharge.

Applications:

The ISO7742QDBQRQ1 is an excellent choice for a wide range of applications where isolation is critical, such as:

  • Automotive systems (e.g., battery management, powertrain)
  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent safety requirements
  • Renewable energy systems

With its robust design and comprehensive feature set, the ISO7742QDBQRQ1 from Texas Instruments represents a reliable solution for designers looking to enhance system safety and integrity in harsh electrical environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2313 $51.3199
55+ $1.8308 $100.6940
85+ $1.7736 $150.7560
117+ $1.7164 $200.8188
151+ $1.6592 $250.5392
202+ $1.4875 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,614 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess