EN
  • EN
  • DE

ISO7760FQDBQQ1

Part No ISO7760FQDBQQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 6CH 16SSOP  /  General Purpose Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7760
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7760FQDBQQ1
Standard Package 75
Win Source Part Number 1002174-ISO7760FQDBQQ1
Ultra Librarian 3D Model Ultra Librarian ISO7760FQDBQQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7760FQDBQQ1

The Texas Instruments ISO7760FQDBQQ1 is a high-performance, six-channel digital isolator that offers a robust isolation solution for industrial and telecom applications. This advanced component is designed to ensure signal integrity and safety by providing electrical isolation between its input and output sides, which is critical in protecting sensitive circuits from high voltage spikes and surges commonly found in industrial environments.

Key Features

  • Robust Isolation: With an isolation voltage of 3000 VRMS for 1 minute, the ISO7760FQDBQQ1 provides excellent protection for sensitive electronic equipment.
  • High-Speed Performance: The device supports data rates up to 100 Mbps, making it suitable for high-speed communication protocols without compromising signal integrity.
  • Low Power Consumption: It operates with low power consumption, which is essential for energy-efficient designs.
  • Wide Temperature Range: The isolator can operate over a broad temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
  • Enhanced Safety: This component is certified with reinforced insulation according to VDE V 0884-10 and UL 1577 standards, providing additional safety for users and equipment.

Applications

The ISO7760FQDBQQ1 is well-suited for a variety of applications where isolation is critical, such as:

  • Industrial automation and control systems
  • Motor drives
  • Power inverters and converters
  • Medical equipment
  • Telecommunication systems

Quality and Reliability

With Texas Instruments' commitment to quality, the ISO7760FQDBQQ1 is manufactured to the highest standards. Its robust design ensures a reliable performance even in the most demanding applications. The device comes in a compact, 16-pin SOIC package, which is ideal for space-constrained applications while still offering the necessary pin-to-pin and pin-to-ground clearances required for reliable isolation.

Conclusion

The ISO7760FQDBQQ1 from Texas Instruments is a top-tier solution for designers looking to enhance the safety and reliability of their systems. Its combination of high-speed data transfer, low power consumption, and strong isolation capabilities make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4825 $53.7900
28+ $3.6779 $102.9812
43+ $3.5630 $153.2090
59+ $3.4480 $203.4320
76+ $3.3331 $253.3156
101+ $2.9883 $301.8183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 803 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess