EN
  • EN
  • DE

ISOM8711DFFR

Part No ISOM8711DFFR
Manufacturer Texas Instruments
Catalog Optoisolators - Logic Output
Description DC INPUT, OPEN-COLLECTOR OUTPUT,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IsolatorsOptocouplers, OptoisolatorsLogic Output Optoisolators
Manufacturer Texas Instruments
Part Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 125kV/μs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 54ns, 54ns
Rise / Fall Time (Typ) 15ns, 15ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-SMD, Gull Wing
Supplier Device Package 5-SOIC
Ultra Librarian 3D Model Ultra Librarian ISOM8711DFFR CAD Model

You May Also Be Interested in

Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us
Toshiba Semiconductor and Storage
SOIC-6 Logic Output Optoisolators RoHS
Lowest to $0.5036
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8SMD GW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Lowest to $1.4844
Broadcom Limited
OPTOISO 3.75KV OPN COLL 8SO TALL
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV OPEN COLL 8-DIP GW
Need more? Email Us
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3232 $50.0960
380+ $0.2652 $100.7760
585+ $0.2569 $150.2865
805+ $0.2486 $200.1230
1,045+ $0.2403 $251.1135
1,395+ $0.2155 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,850 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess