EN
  • EN
  • DE
  • IT

ISOW1044BDFMR

Part No ISOW1044BDFMR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW EMISSIONS, 5-KVRMS ISOLATED / 1/1 Transceiver Half CANbus 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100 mV
Data Rate 10Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ISOW1044
Standard Package 850
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338919-ISOW1044BDFMR
Ultra Librarian 3D Model Ultra Librarian ISOW1044BDFMR CAD Model

Description

The Texas Instruments ISOW1044BDFMR is a state-of-the-art integrated circuit designed for robust data communication and power transfer across an isolation barrier. This innovative product is a part of the ISO1044 series, which is renowned for its high-performance digital isolators with integrated power.

Key Features

  • Integrated Power: The device features an integrated DC-DC converter, providing power isolation in addition to signal isolation, which simplifies the design and reduces board space.
  • High-Speed Data Transfer: It supports high-speed data rates up to 100 Mbps, making it ideal for applications requiring fast data communication.
  • Robust Isolation: With reinforced isolation capabilities, the ISOW1044BDFMR provides reliable protection against high voltage spikes and transients, ensuring safe data and power transfer.
  • Low Emissions and Immunity: Designed to have low electromagnetic emissions and high immunity to interference, this product meets stringent industry standards for electromagnetic compatibility (EMC).
  • Long Lifespan: The device is built with high-quality materials and Texas Instruments' expertise, ensuring a long operational life and reliability.

Applications

The ISOW1044BDFMR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverters
  • Power supplies where isolation is critical

Technical Specifications

Some of the technical specifications of the ISOW1044BDFMR include:

  • Power Supply Range: 3.0 V to 5.5 V
  • Isolation Voltage: 5000 Vrms for 1 minute
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-Pin SOIC

In conclusion, the Texas Instruments ISOW1044BDFMR is a cutting-edge solution for designers looking to integrate data and power isolation into their systems with a single device. Its combination of high-speed communication, integrated power, and robust isolation make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3910 $80.7820
3+ $37.8346 $113.5038
5+ $36.5564 $182.7820
6+ $34.0000 $204.0000
8+ $32.7219 $261.7752
10+ $31.4437 $314.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,385 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess