EN
  • EN
  • DE

JD54LS157BEA

Part No JD54LS157BEA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description Std Logic: Encode/decode/mux/demux
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Mux
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Inputs 8
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Compliant
Win Source Part Number 1032679-JD54LS157BEA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JD54LS157BEA CAD Model

Description

The Texas Instruments JD54LS157BEA is a high-performance integrated circuit designed for data routing applications. This device is part of the 54LS series, which is renowned for its reliability and durability, making it ideal for demanding environments and applications that require robust performance.

Key Features:

  • Quad Multiplexers: The JD54LS157BEA consists of four individual 2-line to 1-line data selectors/multiplexers, providing flexibility in routing digital signals within a system.
  • Low Power Consumption: This device is designed for low power consumption, ensuring energy efficiency in your applications, which is critical for battery-powered and energy-sensitive systems.
  • High-Speed Operation: With its ability to handle fast switching, the JD54LS157BEA is suitable for high-speed data processing and communication systems.
  • Durable Construction: Manufactured with Texas Instruments' quality standards, the device is built for long-term reliability and stable operation in a wide range of conditions.
  • Logic Level Compatibility: The device supports standard TTL logic levels, making it compatible with a wide range of digital systems and simplifying integration.

Applications:

The JD54LS157BEA is versatile and can be used in various applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and control systems

Technical Specifications:

The JD54LS157BEA comes in a 16-pin DIP (Dual In-line Package) making it easy to insert into standard breadboards and sockets for prototyping purposes. The logic voltage levels, high-speed performance, and low power requirements are consistent with the 54LS series specifications, ensuring that this device can be used interchangeably with other logic components within the same family.

Quality and Support:

As with all Texas Instruments products, the JD54LS157BEA is backed by a comprehensive technical support and documentation package. Customers can access datasheets, application notes, and other resources to facilitate design-in and troubleshooting processes.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess