The JM38510/08001BCA is a high-quality integrated circuit (IC) manufactured by Texas Instruments, a leader in the semiconductor industry. This precision-engineered component is designed to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in the most demanding environments.
Key Features
- Robust Performance: The JM38510/08001BCA is built to operate under extreme conditions, featuring a wide temperature range and resistance to shock and vibration.
- High Reliability: As part of the JM38510 series, this IC meets military specifications, guaranteeing its durability and consistent operation over time.
- Precision Engineering: With its precise manufacturing, the IC ensures accurate signal processing and control in critical systems.
Applications
The JM38510/08001BCA is ideally suited for use in sophisticated electronics where failure is not an option. Its typical applications include:
- Avionics and aerospace systems
- Military communication equipment
- Missile and weapon systems
- Navigation and radar systems
Product Specifications
Parameter
Value
Manufacturer
Texas Instruments
Part Number
JM38510/08001BCA
Category
Integrated Circuits (ICs)
Series
JM38510
Mounting Type
Through Hole
Package / Case
Standard
Operating Temperature
Specified by Manufacturer
Quality Assurance
Texas Instruments is committed to delivering the highest quality products. The JM38510/08001BCA undergoes rigorous testing and quality control measures to ensure it meets the exacting standards required for military and aerospace applications.