EN
  • EN
  • DE
  • IT

JM38510/10901BPA

Part No JM38510/10901BPA
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PRECISION TIMER, CDIP8 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 608949-JM38510/10901BPA
Ultra Librarian 3D Model Ultra Librarian JM38510/10901BPA CAD Model

Description

Product Overview: JM38510/10901BPA

The JM38510/10901BPA is a high-quality integrated circuit (IC) product manufactured by Texas Instruments, a leader in semiconductor design and production. This precision-engineered component is part of Texas Instruments' range of military-grade electronic components, designed to meet the stringent requirements of defense and aerospace applications.

Key Features:

  • Military Specifications: The JM38510/10901BPA is built to comply with the exacting standards of military specifications, ensuring reliability and performance in the most challenging conditions.
  • High Performance: This IC is designed for optimal performance, offering stability and accuracy in its operations, which is critical for mission-critical military applications.
  • Durable: With its robust construction, the JM38510/10901BPA is resistant to extreme temperatures, mechanical shocks, and vibrations, making it suitable for use in harsh environments.
  • Longevity: The use of high-quality materials and manufacturing processes guarantees a long operational life, reducing the need for frequent replacements and maintenance.

Applications:

The JM38510/10901BPA is versatile and can be used in a variety of military and aerospace applications, including but not limited to:

  • Avionics systems
  • Communication equipment
  • Navigation systems
  • Missile and weapons systems
  • Spacecraft and satellites

Technical Specifications:

For engineers and designers considering the JM38510/10901BPA for their projects, detailed technical specifications are available on the Texas Instruments website or through authorized distributors. These specifications include electrical characteristics, pin configurations, package details, and environmental compliance information.

Quality Assurance:

Texas Instruments is committed to the highest standards of quality and reliability. The JM38510/10901BPA, like all TI products, undergoes rigorous testing and quality control measures to ensure it meets the company's strict criteria and customer expectations.

Support and Resources:

Customers can access a wealth of support and resources from Texas Instruments, including datasheets, technical documentation, application notes, and design tools to assist in the integration of the JM38510/10901BPA into their projects.

You May Also Be Interested in

Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess