EN
  • EN
  • DE

JM38510/30109BEA

Part No JM38510/30109BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608970-JM38510/30109BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30109BEA CAD Model

Description

Product Overview: JM38510/30109BEA

The JM38510/30109BEA is a high-grade integrated circuit (IC) from Texas Instruments, renowned for its precision and reliability. This product falls under the category of military-grade components, designed to meet the stringent requirements of defense and aerospace applications. The IC is characterized by its robust performance under extreme conditions, making it an ideal choice for mission-critical systems.

Key Features

  • High Precision: The JM38510/30109BEA is engineered to deliver precise electrical characteristics, ensuring accurate signal processing and control in sensitive applications.
  • Durability: Built to withstand harsh environments, this IC can operate effectively under a wide range of temperatures and is resistant to the effects of radiation, which is often a concern in space applications.
  • Quality Assurance: As a military-spec component, it adheres to the rigorous quality standards set by the United States Department of Defense, assuring users of its reliability and longevity.
  • Compatibility: The package and pinout conform to industry standards, making it compatible with a variety of existing systems and allowing for seamless integration.

Applications

The JM38510/30109BEA is highly versatile and can be utilized in a multitude of applications where precision and durability are paramount. It is particularly suited for:

  • Avionics and onboard aircraft systems
  • Spacecraft and satellite systems
  • Military communication equipment
  • Navigation and guidance systems
  • Marine instrumentation

Technical Specifications

The technical specifications of the JM38510/30109BEA reflect its capability to perform in demanding conditions:

  • Operating Temperature Range: Specified by the manufacturer, accommodating extreme environmental conditions.
  • Package: Hermetically sealed to ensure protection against moisture and contaminants.
  • Compliance: Meets the MIL-STD requirements for electronic components used in military applications.

With its combination of precision, durability, and adherence to military standards, the JM38510/30109BEA from Texas Instruments is an exceptional choice for system designers and engineers who require the utmost in performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.9496 $92.9496
2+ $89.9512 $179.9024
3+ $86.9528 $260.8584
4+ $77.9577 $311.8308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess