EN
  • EN
  • DE

DS1075Z-803

Part No DS1075Z-803
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DL FX FREQ 803MHZ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Oscillator, Fixed Frequency (Dual)
Frequency 803MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 35mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 014649-DS1075Z-803
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1075Z-803 CAD Model

Description

Maxim Integrated DS1075Z-803 Programmable Oscillator

The DS1075Z-803 from Maxim Integrated is a versatile, programmable oscillator that serves as a highly flexible and configurable clock source for a multitude of electronic applications. This innovative component is part of Maxim's EconOscillator™ family, which is designed to reduce the complexity and cost of using a traditional quartz crystal oscillator without sacrificing performance and precision.

The DS1075Z-803 features a programmable frequency range that allows designers to tailor the output to their specific needs. With an operating voltage range of 2.7V to 5.5V, it can easily integrate into both low-power and standard digital systems. The device offers a wide frequency range from 4.8kHz to 133MHz, making it suitable for a diverse set of applications, from microprocessor clock generation to baud rate generation for communication interfaces.

One of the key attributes of the DS1075Z-803 is its ability to generate a nonvolatile spread-spectrum clock output, which helps in reducing electromagnetic interference (EMI), thus enabling the design of quieter electronic systems that are less prone to interference and more compliant with regulatory standards. This feature is particularly useful in applications where EMI can be a significant concern, such as in consumer electronics, automotive systems, and industrial controls.

The device is equipped with two user-programmable outputs: a main clock and a secondary clock that can be configured as a divide-by-n clock output. This allows for a high degree of flexibility in providing multiple clock domains from a single device. Additionally, the DS1075Z-803 incorporates a power-down feature that reduces power consumption when the oscillator is not in use, further enhancing its suitability for battery-operated devices.

Engineers can program the DS1075Z-803 through a standard I²C interface, enabling on-the-fly frequency adjustments without the need for external resistors or capacitors. The device is available in an 8-pin SOIC package, making it easy to incorporate into existing PCB layouts.

With its robust feature set, the DS1075Z-803 from Maxim Integrated is an excellent choice for designers looking to streamline their clock generation schemes with a programmable, high-performance solution.

You May Also Be Interested in

Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4263 $59.4104
19+ $6.0935 $115.7765
30+ $5.9030 $177.0900
41+ $5.7126 $234.2166
53+ $5.5222 $292.6766
70+ $4.9509 $346.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess