EN
  • EN
  • DE

JM38510/38301BRA

Part No JM38510/38301BRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ALS240A OCTAL BUFFERS/DRIVERS / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1321405-JM38510/38301BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/38301BRA CAD Model

Description

The JM38510/38301BRA is a high-quality electronic component manufactured by Texas Instruments, renowned for their precision and reliability in the semiconductor industry. This product is part of Texas Instruments' military-grade offerings, designed to meet the stringent requirements of defense and aerospace applications.

Key Features

  • Durable Construction: The JM38510/38301BRA is built to withstand extreme environmental conditions, ensuring consistent performance in the most demanding situations.
  • High Precision: Precision is paramount in military applications, and this component delivers with its accurate and stable operation.
  • Reliability: With Texas Instruments' reputation for quality, this product is guaranteed to have a low failure rate, which is critical for mission-critical applications.
  • Extended Temperature Range: Capable of operating over a wide temperature range, this component is suitable for use in various challenging climates.

Applications

The JM38510/38301BRA is ideally suited for use in advanced electronic systems within the defense and aerospace sectors. Its robustness and precision make it an excellent choice for:

  • Avionics and onboard systems
  • Navigation and guidance systems
  • Communication equipment
  • Missile and weapons systems
  • Spacecraft and satellite components

Technical Specifications

The JM38510/38301BRA comes with a set of technical specifications that ensure its suitability for high-stakes applications. These specifications include electrical characteristics, pin configurations, and package details that comply with military standards.

Quality Assurance

Texas Instruments is committed to delivering the highest quality products. The JM38510/38301BRA undergoes rigorous testing and quality control measures to ensure it meets the exacting standards required for military use. Customers can trust in the performance and dependability of this component.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess