EN
  • EN
  • DE

JM38510/65604SRA

Part No JM38510/65604SRA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 66126-JM38510/65604SRA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/65604SRA CAD Model

Description

The JM38510/65604SRA is a superior quality integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Type: microcircuit digital linear
  • Technology: metal oxide semiconductor
  • Operating temperature range: -55°C to 125°C
  • Characteristics: high-speed performance, low power consumption, and superior noise immunity
  • Applications: high-performance computing, telecommunications, industrial automation, and aerospace applications
  • Package: flat, hermetically sealed package
  • Compliance: MIL-PRF-38535 specification

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Intersil
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $2.4209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess