EN
  • EN
  • DE

TRU050-GACGA-20M100

Part No TRU050-GACGA-20M100
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock Data Recovery, 20.1MHz, 5V, SMD, CMOS, 50ppm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013530-TRU050-GACGA-20M100
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050-GACGA-20M100 CAD Model

Description

Microchip Technology's TRU050-GACGA-20M100 Overview

The TRU050-GACGA-20M100 is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to cater to the advanced needs of modern electronics. This precision-engineered product is part of Microchip's extensive range of reliable and high-performance semiconductor components that are utilized across various applications in the technology sector.

The TRU050-GACGA-20M100 is a testament to Microchip's commitment to quality and innovation. It is built to provide optimal performance while ensuring energy efficiency, making it an ideal choice for designers who require a compact, yet powerful component for their electronic designs. With its robust design and the use of cutting-edge technology, this product offers exceptional durability and longevity, ensuring that it can withstand the rigors of everyday use in a multitude of environments.

Key Features

  • Manufactured by Microchip Technology, a leader in the semiconductor industry.
  • Highly integrated circuit design for superior performance and energy efficiency.
  • Designed for reliability and durability in various operating conditions.
  • Compatible with a wide range of applications, providing versatile use cases.
  • Backed by Microchip's comprehensive technical support and customer service.

Applications

The versatility of the TRU050-GACGA-20M100 allows it to be used in an array of applications. It is particularly well-suited for use in communication systems, consumer electronics, automotive industries, and industrial automation. Its high integration level makes it a perfect fit for compact devices where space is at a premium, without compromising on performance.

Technical Specifications

Detailed technical specifications for the TRU050-GACGA-20M100 can be obtained from Microchip Technology's official website or by contacting their customer service. The specifications include electrical characteristics, pin configurations, package details, and operating temperature ranges, among others.

In conclusion, the TRU050-GACGA-20M100 from Microchip Technology is an exemplary product that combines high performance with reliability, making it an essential component for any high-tech electronic project or product.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess